Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144152-GET48NGBB22G
Frequency: 1.4 GHz
Categories: Custom Parts
Case / Package: FCBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8473300002
Max Operating Temperature: 90 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1144152-GET48NGBB22GTE |
| Product Name | Custom Parts - Custom Parts (E - I) - GET48NGBB22GTE |