Transform your PC into a multimedia powerhouse
Take your PC’s megatasking abilities to extreme levels with the first native 8-core desktop processor built with dynamic, tuneable performance to handle multiple intensive apps without breaking a sweat.
Advanced 3D gaming
Complex 3D modeling
HD video editing
AMD FX Processors unlock maximum, unrestrained processing performance for extreme responsiveness you can see and feel.
Maximum Performance
The industry's only 8-core desktop processor
Overclock with easy to use AMD Overdrive™ technology and AMD Catalyst™ Control Center™ software suites1
Supreme power available from virtually every core configuration - also available in 6- and 4-core variants
Aggressive performance for mega-tasking and intensive applications like video editing and 3D modeling
Innovative Architecture
The industry's first and only native 8-core desktop processor for unmatched multitasking and pure core performance with "Bulldozer" architecture
New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and improved thermals
Can deliver cores and performance you need without raising the power requirements
An Industry Leader in Price for the Performance
Unlocked processors allow the maximum in tunable performance1
AMD Turbo CORE Technology dynamically adjusts performance to give you the best experience, no matter what you are doing
Get superior performance at a competitive price with unlocked technology1
New Instruction Capabilities AVX - Advanced Vector Extensions increase parallelism for scientific and 3D apps using heavy floating point calculations FMA4 and XOP – Floating-Point Vector Multiply-Accumulate and eXtended Operations improves throughput and performance on many integer and floating point vector functions AES - Advanced Encryption Standard increases performance on encryption apps like TrueCrypt® and PCMark®
AMD FX Processors
We call it the new AMD FX 8-Core Processor Black Edition and it's unlocked for your overclocking pleasure.1 Experience unmatched multitasking and pure core performance with the industry's first 32nm 8-core desktop processor. Get the speed you crave with AMD Turbo CORE Technology to push your core frequencies to the limit when you need it most. Go beyond the limits of maximum speed with easy-to-use AMD OverDrive™ technology and AMD Catalyst™ Control Center™ software suites. But the best part of all? You'll get all this impressive performance at an unbelievable price. You'll be asking yourself "what competition?" in no time.
AMD FX 8-Core Processors
The industry's first and only native 8-core desktop processor for unmatched multitasking and pure core performance with "Bulldozer" architecture.
New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and better thermals.
AMD Turbo CORE Technology
AMD FX Processors come equipped with AMD Turbo CORE Technology.2 AMD Turbo CORE Technology is a performance boosting technology that helps increase performance on the applications that need it the most.
AMD Balanced Smart Cache
Shared L3 cache ( up to 8MB)
Improved scheduling and pre-fetch capabilities
64-ways (16-ways/sub-cache)
Increased data queue sizes
Coherency for 8-cores
AMD Wide Floating Point Accelerator
Shared FP Scheduler
Dual 128-bit Floating point engines – capable of teaming together for 256-bit AVX instructions or operating separately with each core
HyperTransport™ Technology
One 16-bit link at up to 5600MT/s
Up to 8.0GB/s HyperTransport™ I/O bandwidth; Up to 16GB/s in HyperTransport Generation 3.0 mode
Up to 37GB/s total delivered processor-to-system bandwidth (HyperTransport bus + memory bus)
Benefit: Quick access times to system I/O for better performance.
Integrated DRAM Controller with AMD Memory Optimizer Technology
A high-bandwidth, low-latency integrated memory controller
Supports up to DDR3-1866
Supports new low voltage memories of 1.35V and 1.2V
Up to 29.9GB/s memory bandwidth for DDR3
New Pre-Fetcher improvements
Direct communications to each core in Dual-Core module (APIC registers in each core)
Benefit: Optimized memory controller to feed more cores.
AMD Virtualization™ (AMD-V™) Technology with IOMMU
Silicon feature-set enhancements designed to improve the performance, reliability and security of existing and future virtualization environments by allowing virtualized applications with direct and rapid access to their allocated memory.
IOMMU is an extension to AMD64 architecture to support address translation and access protection on DMA transfers
Security for User Level application and Virtual Machine guest operating system
Address translation and access control
Device isolation
Device assignment in virtualized systems
Security and trusted boot support
Unified interrupt management
Benefit: Helps virtualization software to run more securely and efficiently enabling a better experience when dealing with virtual systems
AMD PowerNow!™ AMD Technology (Cool'n'Quiet™ Technology)
Enhanced power management features which automatically and instantaneously adjusts performance states and features based on processor performance requirements
C6 power state flushes the cache and removes voltage from individual cores to help reduce power consumption
CC6 power state puts all cores in C6 into an even lower power state
for quieter operation and reduced power requirements
Separate memory controller power control
IO-based c-state interface
Works automatically without the need for drivers or BIOS enablement.
Power can be switched on or off within a single clock cycle, saving energy with minimal impact to performance
Benefit: Helps users get more efficient performance by dynamically activating or turning off parts of the processor.
Transform your PC into a multimedia powerhouse
Take your PC’s megatasking abilities to extreme levels with the first native 8-core desktop processor built with dynamic, tuneable performance to handle multiple intensive apps without breaking a sweat.
- Advanced 3D gaming
- Complex 3D modeling
- HD video editing
AMD FX Processors unlock maximum, unrestrained processing performance for extreme responsiveness you can see and feel.
Maximum Performance
- The industry's only 8-core desktop processor
- Overclock with easy to use AMD Overdrive™ technology and AMD Catalyst™ Control Center™ software suites1
- Supreme power available from virtually every core configuration - also available in 6- and
4-core variants
- Aggressive performance for mega-tasking and intensive applications like video editing and
3D modeling
Innovative Architecture
- The industry's first and only native 8-core desktop processor for unmatched multitasking and pure core performance with "Bulldozer" architecture
- New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and improved thermals
- Can deliver cores and performance you need without raising the power requirements
An Industry Leader in Price for the Performance
- Unlocked processors allow the maximum in tunable performance1
- AMD Turbo CORE Technology dynamically adjusts performance to give you the best experience, no matter what you are doing
- Get superior performance at a competitive price with unlocked technology1
New Instruction Capabilities
- AVX - Advanced Vector Extensions increase parallelism for scientific and 3D apps using heavy floating point calculations
- FMA4 and XOP – Floating-Point Vector Multiply-Accumulate and eXtended Operations improves throughput and performance on many integer and floating point vector functions
- AES - Advanced Encryption Standard increases performance on encryption apps like TrueCrypt® and PCMark®
AMD FX Processors
We call it the new AMD FX 8-Core Processor Black Edition and it's unlocked for your overclocking pleasure.1 Experience unmatched multitasking and pure core performance with the industry's first 32nm 8-core desktop processor. Get the speed you crave with AMD Turbo CORE Technology to push your core frequencies to the limit when you need it most. Go beyond the limits of maximum speed with easy-to-use AMD OverDrive™ technology and AMD Catalyst™ Control Center™ software suites. But the best part of all? You'll get all this impressive performance at an unbelievable price. You'll be asking yourself "what competition?" in no time.
AMD FX 8-Core Processors
- The industry's first and only native 8-core desktop processor for unmatched multitasking and pure core performance with "Bulldozer" architecture.
- New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and better thermals.
AMD Turbo CORE Technology
- AMD FX Processors come equipped with AMD Turbo CORE Technology.2 AMD Turbo CORE Technology is a performance boosting technology that helps increase performance on the applications that need it the most.
AMD Balanced Smart Cache
- Shared L3 cache ( up to 8MB)
- Improved scheduling and pre-fetch capabilities
- 64-ways (16-ways/sub-cache)
- Increased data queue sizes
- Coherency for 8-cores
AMD Wide Floating Point Accelerator
- Shared FP Scheduler
- Dual 128-bit Floating point engines – capable of teaming together for 256-bit AVX instructions or operating separately with each core
HyperTransport™ Technology
- One 16-bit link at up to 5600MT/s
- Up to 8.0GB/s HyperTransport™ I/O bandwidth; Up to 16GB/s in HyperTransport Generation 3.0 mode
- Up to 37GB/s total delivered processor-to-system bandwidth (HyperTransport bus + memory bus)
Benefit: Quick access times to system I/O for better performance.
Integrated DRAM Controller with AMD Memory Optimizer Technology
- A high-bandwidth, low-latency integrated memory controller
- Supports up to DDR3-1866
- Supports new low voltage memories of 1.35V and 1.2V
- Up to 29.9GB/s memory bandwidth for DDR3
- New Pre-Fetcher improvements
- Direct communications to each core in Dual-Core module (APIC registers in each core)
Benefit: Optimized memory controller to feed more cores.
AMD Virtualization™ (AMD-V™) Technology with IOMMU
- Silicon feature-set enhancements designed to improve the performance, reliability and security of existing and future virtualization environments by allowing virtualized applications with direct and rapid access to their allocated memory.
- IOMMU is an extension to AMD64 architecture to support address translation and access protection on DMA transfers
- Security for User Level application and Virtual Machine guest operating system
- Address translation and access control
- Device isolation
- Device assignment in virtualized systems
- Security and trusted boot support
- Unified interrupt management
Benefit: Helps virtualization software to run more securely and efficiently enabling a better experience when dealing with virtual systems
AMD PowerNow!™ AMD Technology (Cool'n'Quiet™ Technology)
- Enhanced power management features which automatically and instantaneously adjusts performance states and features based on processor performance requirements
- C6 power state flushes the cache and removes voltage from individual cores to help reduce power consumption
- CC6 power state puts all cores in C6 into an even lower power state
- for quieter operation and reduced power requirements
- Separate memory controller power control
- IO-based c-state interface
- Works automatically without the need for drivers or BIOS enablement.
- Power can be switched on or off within a single clock cycle, saving energy with minimal impact to performance
Benefit: Helps users get more efficient performance by dynamically activating or turning off parts of the processor.