Advanced Micro Devices, Inc. 4700MHZ 220W Embedded Microprocessor MPU FD9370FHHKWOF

Description
AMD FX-SERIES CPU FX-9370 X8 4700MHZ AM3+ 220W WOF NO FAN Product overview: FD9370FHHKWOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700MHZ, 220W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4700MHZ, 220W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD9370FHHKWOF can be used for catalog matching and distributor lookup.
Request a Quote
Description
AMD FX-SERIES CPU FX-9370 X8 4700MHZ AM3+ 220W WOF NO FAN Product overview: FD9370FHHKWOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700MHZ, 220W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4700MHZ, 220W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD9370FHHKWOF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4700MHZ 220W Embedded Microprocessor MPU - 694-FD9370FHHKWOF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4700MHZ 220W Embedded Microprocessor MPU
694-FD9370FHHKWOF
4700MHZ 220W Embedded Microprocessor MPU 694-FD9370FHHKWOF
AMD FX-SERIES CPU FX-9370 X8 4700MHZ AM3+ 220W WOF NO FAN Product overview: FD9370FHHKWOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700MHZ, 220W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4700MHZ, 220W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD9370FHHKWOF can be used for catalog matching and distributor lookup.

AMD FX-SERIES CPU FX-9370 X8 4700MHZ AM3+ 220W WOF NO FAN Product overview: FD9370FHHKWOF from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700MHZ, 220W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4700MHZ, 220W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD9370FHHKWOF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FD9370FHHKWOF - 952914-FD9370FHHKWOF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD9370FHHKWOF
952914-FD9370FHHKWOF
Embedded - Embedded - Microprocessors - FD9370FHHKWOF 952914-FD9370FHHKWOF
Win Source Part Number: 952914-FD9370FHHKWOF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952914-FD9370FHHKWOF
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FD9370FHHKWOF 952914-FD9370FHHKWOF
Product Name 4700MHZ 220W Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FD9370FHHKWOF
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details