Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - FD4130FRGUS FD4130FRGUS

Description
Win Source Part Number: 952518-FD4130FRGUS Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952518-FD4130FRGUS Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FD4130FRGUS - 952518-FD4130FRGUS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD4130FRGUS
952518-FD4130FRGUS
Embedded - Embedded - Microprocessors - FD4130FRGUS 952518-FD4130FRGUS
Win Source Part Number: 952518-FD4130FRGUS Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952518-FD4130FRGUS
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.9GHz 4MB Embedded Microprocessor MPU - 694-FD4130FRGUS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9GHz 4MB Embedded Microprocessor MPU
694-FD4130FRGUS
3.9GHz 4MB Embedded Microprocessor MPU 694-FD4130FRGUS
FX-4130 3.9GHz 4MB cache Socket AM3 Product overview: FD4130FRGUS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 4MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.9GHz, 4MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4130FRGUS can be used for catalog matching and distributor lookup.

FX-4130 3.9GHz 4MB cache Socket AM3 Product overview: FD4130FRGUS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 4MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.9GHz, 4MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4130FRGUS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952518-FD4130FRGUS 694-FD4130FRGUS
Product Name Embedded - Embedded - Microprocessors - FD4130FRGUS 3.9GHz 4MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details