Advanced Micro Devices, Inc. 32-bit 133MHz Embedded Microcontroller MCU ELANSC520-133AC 8A

Description
Microcontroller, 32-Bit, FLASH, 133MHz, CMOS, PBGA388 Product overview: ELANSC520-133AC 8A from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 133MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC520-133AC 8A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 32-Bit, FLASH, 133MHz, CMOS, PBGA388 Product overview: ELANSC520-133AC 8A from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 133MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC520-133AC 8A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 133MHz Embedded Microcontroller MCU - 685-ELANSC520-133AC 8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 133MHz Embedded Microcontroller MCU
685-ELANSC520-133AC 8A
32-bit 133MHz Embedded Microcontroller MCU 685-ELANSC520-133AC 8A
Microcontroller, 32-Bit, FLASH, 133MHz, CMOS, PBGA388 Product overview: ELANSC520-133AC 8A from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 133MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC520-133AC 8A can be used for catalog matching and distributor lookup.

Microcontroller, 32-Bit, FLASH, 133MHz, CMOS, PBGA388 Product overview: ELANSC520-133AC 8A from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 133MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC520-133AC 8A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ELANSC520-133AC 8A - 1179296-ELANSC520-133AC 8A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ELANSC520-133AC 8A
1179296-ELANSC520-133AC 8A
Embedded - Embedded - Microcontrollers - ELANSC520-133AC 8A 1179296-ELANSC520-133AC 8A
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179296-ELANSC520-13 3AC 8A Frequency: 133 MHz Memory Type: ROMless Interface: UART Number of Pins: 388 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 133 MHz Alternative Parts (Cross-Reference): ELANSC520-133AC-8A; ELANSC520-133AC/8A; ELANSC520-133AC8A; ELANSC520-133AC_8A; ELANSC520133AC 8A; ELANSC520133AC-8A; ELANSC520133AC8A; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Number of Programmable I/O: 32 Number of Timers/Counters: 7

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179296-ELANSC520-133AC 8A
Frequency: 133 MHz
Memory Type: ROMless
Interface: UART
Number of Pins: 388
Categories: Embedded - Microcontrollers
Case / Package: BGA
Max Frequency: 133 MHz
Alternative Parts (Cross-Reference): ELANSC520-133AC-8A; ELANSC520-133AC/8A; ELANSC520-133AC8A; ELANSC520-133AC_8A; ELANSC520133AC 8A; ELANSC520133AC-8A; ELANSC520133AC8A;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Number of Programmable I/O: 32
Number of Timers/Counters: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ELANSC520-133AC 8A 1179296-ELANSC520-133AC 8A
Product Name 32-bit 133MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ELANSC520-133AC 8A
Data Bus 32 Bit 32 Bit
Serial Interface UART UART; UART
Package Type Other; BGA Other; BGA
Pin Count 388 388
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details