Advanced Micro Devices, Inc. Embedded - Embedded - Microcontrollers - ELANSC520-100AI ELANSC520-100AI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001598-ELANSC520-10 0AI Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: ROMless Interface: UART Number of Pins: 388 Categories: Embedded - Microcontrollers Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001598-ELANSC520-10 0AI Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: ROMless Interface: UART Number of Pins: 388 Categories: Embedded - Microcontrollers Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ELANSC520-100AI - 1001598-ELANSC520-100AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ELANSC520-100AI
1001598-ELANSC520-100AI
Embedded - Embedded - Microcontrollers - ELANSC520-100AI 1001598-ELANSC520-100AI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001598-ELANSC520-10 0AI Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: ROMless Interface: UART Number of Pins: 388 Categories: Embedded - Microcontrollers Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of Timers/Counters: 3

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001598-ELANSC520-100AI
Mounting: SMD (SMT)
Frequency: 100 MHz
Memory Type: ROMless
Interface: UART
Number of Pins: 388
Categories: Embedded - Microcontrollers
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of Timers/Counters: 3

Buy Now
Industrial 32-bit 100MHz Embedded Microcontroller MCU - 685-ELANSC520-100AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 100MHz Embedded Microcontroller MCU
685-ELANSC520-100AI
Industrial 32-bit 100MHz Embedded Microcontroller MCU 685-ELANSC520-100AI
32-Bit FLASH MCU, 100MHz, CMOS, PBGA388, Industrial Product overview: ELANSC520-100AI from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC520-100AI can be used for catalog matching and distributor lookup.

32-Bit FLASH MCU, 100MHz, CMOS, PBGA388, Industrial Product overview: ELANSC520-100AI from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC520-100AI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1001598-ELANSC520-100AI 685-ELANSC520-100AI
Product Name Embedded - Embedded - Microcontrollers - ELANSC520-100AI Industrial 32-bit 100MHz Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Number 3
Serial Interface UART; UART
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details