Advanced Micro Devices, Inc. 32-bit 33MHz Embedded Microcontroller MCU ELANSC300-33KC

Description
Microcontroller, 32-Bit, 33MHz, CMOS, PQFP208, SHRINK, PLASTIC, QFP-208 Product overview: ELANSC300-33KC from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 33MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC300-33KC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 32-Bit, 33MHz, CMOS, PQFP208, SHRINK, PLASTIC, QFP-208 Product overview: ELANSC300-33KC from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 33MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC300-33KC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 33MHz Embedded Microcontroller MCU - 685-ELANSC300-33KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 33MHz Embedded Microcontroller MCU
685-ELANSC300-33KC
32-bit 33MHz Embedded Microcontroller MCU 685-ELANSC300-33KC
Microcontroller, 32-Bit, 33MHz, CMOS, PQFP208, SHRINK, PLASTIC, QFP-208 Product overview: ELANSC300-33KC from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 33MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC300-33KC can be used for catalog matching and distributor lookup.

Microcontroller, 32-Bit, 33MHz, CMOS, PQFP208, SHRINK, PLASTIC, QFP-208 Product overview: ELANSC300-33KC from AMD is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 33MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC300-33KC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ELANSC300-33KC - 257363-ELANSC300-33KC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ELANSC300-33KC
257363-ELANSC300-33KC
Embedded - Embedded - Microcontrollers - ELANSC300-33KC 257363-ELANSC300-33KC
Manufacturer: Amd Win Source Part Number: 257363-ELANSC300-33K C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 257363-ELANSC300-33KC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ELANSC300-33KC 257363-ELANSC300-33KC
Product Name 32-bit 33MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ELANSC300-33KC
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167CSL40MCABXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers