Advanced Micro Devices, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) DK-K7-CONN-G

Description
Win Source Part Number: 1351173-DK-K7-CONN-G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Series: Kintex®-7 Type: FPGA Package: Bulk For Use With/Related Products: XC7K325T Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Platform: Kintex-7 FPGA Connectivity PCIe Card ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: AMD Base Product Number: XC7K325 Suggested Programming Environment: Vivado Interconnect System: FMC
Request a Quote Datasheet
Description
Win Source Part Number: 1351173-DK-K7-CONN-G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Series: Kintex®-7 Type: FPGA Package: Bulk For Use With/Related Products: XC7K325T Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Platform: Kintex-7 FPGA Connectivity PCIe Card ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: AMD Base Product Number: XC7K325 Suggested Programming Environment: Vivado Interconnect System: FMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) - 1351173-DK-K7-CONN-G - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
1351173-DK-K7-CONN-G
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) 1351173-DK-K7-CONN-G
Win Source Part Number: 1351173-DK-K7-CONN-G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Series: Kintex®-7 Type: FPGA Package: Bulk For Use With/Related Products: XC7K325T Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Platform: Kintex-7 FPGA Connectivity PCIe Card ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: AMD Base Product Number: XC7K325 Suggested Programming Environment: Vivado Interconnect System: FMC

Win Source Part Number: 1351173-DK-K7-CONN-G
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series: Kintex®-7
Type: FPGA
Package: Bulk
For Use With/Related Products: XC7K325T
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Platform: Kintex-7 FPGA Connectivity PCIe Card
ECCN: 3A001A7A
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: AMD
Base Product Number: XC7K325
Suggested Programming Environment: Vivado
Interconnect System: FMC

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards - DK-K7-CONN-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
DK-K7-CONN-G
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards DK-K7-CONN-G
KINTEX-7 FPGA KC705 CON EVAL KIT

KINTEX-7 FPGA KC705 CON EVAL KIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1351173-DK-K7-CONN-G DK-K7-CONN-G
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products