Advanced Micro Devices, Inc. Programmable Timers and Oscillators D82C54

Description
Programmable Timer IC 8MHz 24-CDIP
Datasheet
Description
Programmable Timer IC 8MHz 24-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - D82C54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
D82C54
Programmable Timers and Oscillators D82C54
Programmable Timer IC 8MHz 24-CDIP

Programmable Timer IC 8MHz 24-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number D82C54
Product Name Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor 24-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details