Advanced Micro Devices, Inc. Logic - Logic - Parity Generators and Checkers - D82C288-8 D82C288-8

Description
Manufacturer: Amd Win Source Part Number: 250534-D82C288-8 Family Name: D82C288-8 Introduction Date: August 08, 2013 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 250534-D82C288-8 Family Name: D82C288-8 Introduction Date: August 08, 2013 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - D82C288-8 - D82C288-8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - D82C288-8
D82C288-8
Logic - Logic - Parity Generators and Checkers - D82C288-8 D82C288-8
Manufacturer: Amd Win Source Part Number: 250534-D82C288-8 Family Name: D82C288-8 Introduction Date: August 08, 2013 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 250534-D82C288-8
Family Name: D82C288-8
Introduction Date: August 08, 2013
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Parity Checkers and Generators
Product Number D82C288-8
Product Name Logic - Logic - Parity Generators and Checkers - D82C288-8
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Lookahead Carry Generator - 54S182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details