Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - D8155H D8155H

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1166266-D8155H Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1166266-D8155H Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - D8155H - 1166266-D8155H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8155H
1166266-D8155H
Embedded - Embedded - Microprocessors - D8155H 1166266-D8155H
Manufacturer: Advanced Micro Devices Win Source Part Number: 1166266-D8155H Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1166266-D8155H
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1166266-D8155H
Product Name Embedded - Embedded - Microprocessors - D8155H
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C116PI - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Intel® Celeron® Processor 2970M (2M Cache, 2.20 GHz) - 2970M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2200 MHz
View Details
Microprocessors - ATSAMA5D23B-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers