Advanced Micro Devices, Inc. 700MHz Embedded Microprocessor MPU D700AUT1B

Description
Duron 700MHz Socket 462 Product overview: D700AUT1B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D700AUT1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Duron 700MHz Socket 462 Product overview: D700AUT1B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D700AUT1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700MHz Embedded Microprocessor MPU - 694-D700AUT1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHz Embedded Microprocessor MPU
694-D700AUT1B
700MHz Embedded Microprocessor MPU 694-D700AUT1B
Duron 700MHz Socket 462 Product overview: D700AUT1B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D700AUT1B can be used for catalog matching and distributor lookup.

Duron 700MHz Socket 462 Product overview: D700AUT1B from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D700AUT1B can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - D700AUT1B - 952391-D700AUT1B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D700AUT1B
952391-D700AUT1B
Embedded - Embedded - Microprocessors - D700AUT1B 952391-D700AUT1B
Win Source Part Number: 952391-D700AUT1B Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952391-D700AUT1B
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-D700AUT1B 952391-D700AUT1B
Product Name 700MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - D700AUT1B
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29C116-1JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details