Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - CS5536AC-B1 CS5536AC-B1

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017425-CS5536AC-B1 Mounting: SMD (SMT) Number of Pins: 208 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): AT91SAM9G25-CU; AT91SAM9261B-CU; AT91SAM9G20B-CU; LPC1830FET256,551; LPC1837FET256,551; LPC4337FET256,551CS5 536AC B1; CS5536ACB1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017425-CS5536AC-B1 Mounting: SMD (SMT) Number of Pins: 208 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): AT91SAM9G25-CU; AT91SAM9261B-CU; AT91SAM9G20B-CU; LPC1830FET256,551; LPC1837FET256,551; LPC4337FET256,551CS5 536AC B1; CS5536ACB1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CS5536AC-B1 - 1017425-CS5536AC-B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CS5536AC-B1
1017425-CS5536AC-B1
Embedded - Embedded - Microprocessors - CS5536AC-B1 1017425-CS5536AC-B1
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017425-CS5536AC-B1 Mounting: SMD (SMT) Number of Pins: 208 Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): AT91SAM9G25-CU; AT91SAM9261B-CU; AT91SAM9G20B-CU; LPC1830FET256,551; LPC1837FET256,551; LPC4337FET256,551CS5 536AC B1; CS5536ACB1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017425-CS5536AC-B1
Mounting: SMD (SMT)
Number of Pins: 208
Categories: Embedded - Microprocessors
Case / Package: BGA
Alternative Parts (Cross-Reference): AT91SAM9G25-CU; AT91SAM9261B-CU; AT91SAM9G20B-CU; LPC1830FET256,551; LPC1837FET256,551; LPC4337FET256,551CS5536AC B1; CS5536ACB1;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now
BGA Embedded Microprocessor MPU - 694-CS5536AC-B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-CS5536AC-B1
BGA Embedded Microprocessor MPU 694-CS5536AC-B1
Companion Device 208-Pin BGA Product overview: CS5536AC-B1 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS5536AC-B1 can be used for catalog matching and distributor lookup.

Companion Device 208-Pin BGA Product overview: CS5536AC-B1 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS5536AC-B1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1017425-CS5536AC-B1 694-CS5536AC-B1
Product Name Embedded - Embedded - Microprocessors - CS5536AC-B1 BGA Embedded Microprocessor MPU
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Intel® Itanium® Processor 9560 (32M Cache, 2.53 GHz) - 9560 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2530 MHz
Power Dissipation 170000 milliwatts
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details