Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998703-CS5535-UDCF
Contact Plating: Silver, Tin
Mounting: SMD (SMT)
Number of Pins: 208
Categories: OEM Parts(C-E)
Case / Package: BGA
Alternative Parts (Cross-Reference): CS5535-UDCFCS5535UDC
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998703-CS5535-UDCF |
| Product Name | OEM Parts - OEM Parts (C - E) - CS5535-UDCF |