Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017765-AU1500-400MB
Mounting: SMD (SMT)
Number of Pins: 399
Categories: OEM Parts(A-B)
Case / Package: BGA
Alternative Parts (Cross-Reference): AU1500-400MBCAU15004
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017765-AU1500-400MBC |
| Product Name | OEM Parts - OEM Parts (A - B) - AU1500-400MBC |