Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989411-AU1100-400MBC
Mounting: SMD (SMT)
Number of Pins: 399
Categories: OEM Parts(A-B)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.3 V
Min Supply Voltage: 1.1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989411-AU1100-400MBC BF |
| Product Name | OEM Parts - OEM Parts (A - B) - AU1100-400MBC BF |