Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047050-AU1000-500MC
Mounting: SMD (SMT)
Number of Pins: 324
Categories: OEM Parts(A-B)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047050-AU1000-500MCC |
| Product Name | OEM Parts - OEM Parts (A - B) - AU1000-500MCC |