Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL20L10APC AMPAL20L10APC

Description
Manufacturer: Amd Win Source Part Number: 178956-AMPAL20L10APC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 178956-AMPAL20L10APC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL20L10APC - 178956-AMPAL20L10APC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL20L10APC
178956-AMPAL20L10APC
Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL20L10APC 178956-AMPAL20L10APC
Manufacturer: Amd Win Source Part Number: 178956-AMPAL20L10APC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 178956-AMPAL20L10APC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 178956-AMPAL20L10APC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL20L10APC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY39100V676B-125MBC - Lingto Electronic Limited
Specs
Device Type CPLD
System Gates 144000
User I/Os 302 pins
View Details
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 65 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLDs (Complex Programmable Logic Devices) - 1564-SLG46827-AGTR-ND - DigiKey
Specs
Device Type CPLD
Package Type TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers