Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012458-AM85C30-16JI
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 44
Categories: OEM Parts(A-B)
Case / Package: PLCC
Alternative Parts (Cross-Reference): AM85C30-16JIAM85C301
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012458-AM85C30-16JI |
| Product Name | OEM Parts - OEM Parts (A - B) - AM85C30-16JI |