Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM79C976KI AM79C976KI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044839-AM79C976KI Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: OEM Parts(A-B) Case / Package: PQFP Alternative Parts (Cross-Reference): KSZ8695X; PCI2250PCM; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044839-AM79C976KI Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: OEM Parts(A-B) Case / Package: PQFP Alternative Parts (Cross-Reference): KSZ8695X; PCI2250PCM; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM79C976KI - 1044839-AM79C976KI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM79C976KI
1044839-AM79C976KI
OEM Parts - OEM Parts (A - B) - AM79C976KI 1044839-AM79C976KI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044839-AM79C976KI Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 208 Categories: OEM Parts(A-B) Case / Package: PQFP Alternative Parts (Cross-Reference): KSZ8695X; PCI2250PCM; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044839-AM79C976KI
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 208
Categories: OEM Parts(A-B)
Case / Package: PQFP
Alternative Parts (Cross-Reference): KSZ8695X; PCI2250PCM;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044839-AM79C976KI
Product Name OEM Parts - OEM Parts (A - B) - AM79C976KI
Unlock Full Specs
to access all available technical data