Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044838-AM79C975BKD\
Mounting: SMD (SMT)
Number of Pins: 160
Categories: OEM Parts(A-B)
Case / Package: PQFP
Alternative Parts (Cross-Reference): AM79C975BKD\WAM79C97
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044838-AM79C975BKD\W |
| Product Name | OEM Parts - OEM Parts (A - B) - AM79C975BKD\W |