Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044836-AM79C972BKD/
Contact Plating: Copper, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 160
Categories: OEM Parts(A-B)
Case / Package: PQFP
Alternative Parts (Cross-Reference): PCI2250PCM; KSZ8995MA; LPC47M182-NW; KSZ8695XAM79C972BKDW
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044836-AM79C972BKD/W |
| Product Name | OEM Parts - OEM Parts (A - B) - AM79C972BKD/W |