Advanced Micro Devices, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BPC AM7992BPC

Description
Manufacturer: Amd Win Source Part Number: 177784-AM7992BPC Family Name: AM7992BPC Introduction Date: August 07, 1996 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177784-AM7992BPC Family Name: AM7992BPC Introduction Date: August 07, 1996 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BPC - 177784-AM7992BPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BPC
177784-AM7992BPC
Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BPC 177784-AM7992BPC
Manufacturer: Amd Win Source Part Number: 177784-AM7992BPC Family Name: AM7992BPC Introduction Date: August 07, 1996 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177784-AM7992BPC
Family Name: AM7992BPC
Introduction Date: August 07, 1996
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 177784-AM7992BPC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BPC
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053D,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
6 suppliers