Advanced Micro Devices, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BDC AM7992BDC

Description
Manufacturer: Amd Win Source Part Number: 177782-AM7992BDC Family Name: AM7992BDC Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025; Introduction Date: May 01, 1993 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177782-AM7992BDC Family Name: AM7992BDC Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025; Introduction Date: May 01, 1993 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BDC - 177782-AM7992BDC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BDC
177782-AM7992BDC
Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BDC 177782-AM7992BDC
Manufacturer: Amd Win Source Part Number: 177782-AM7992BDC Family Name: AM7992BDC Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025; Introduction Date: May 01, 1993 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177782-AM7992BDC
Family Name: AM7992BDC
Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025;
Introduction Date: May 01, 1993
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 177782-AM7992BDC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - AM7992BDC
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3125PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Package Type SOT402-1
View Details
3 suppliers
4mA 4.5V 5.5V Analog Switch and Multiplexer IC - 747-54LS152FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
Package Type CFP-14
View Details
2 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details