Advanced Micro Devices, Inc. Interface - Interface - Drivers, Receivers, Transceivers - AM7968-125JC AM7968-125JC

Description
Manufacturer: Amd Win Source Part Number: 177768-AM7968-125JC Family Name: AM7968-125 Introduction Date: June 05, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177768-AM7968-125JC Family Name: AM7968-125 Introduction Date: June 05, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM7968-125JC - 177768-AM7968-125JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM7968-125JC
177768-AM7968-125JC
Interface - Interface - Drivers, Receivers, Transceivers - AM7968-125JC 177768-AM7968-125JC
Manufacturer: Amd Win Source Part Number: 177768-AM7968-125JC Family Name: AM7968-125 Introduction Date: June 05, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177768-AM7968-125JC
Family Name: AM7968-125
Introduction Date: June 05, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 177768-AM7968-125JC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM7968-125JC
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details