Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - FIFOs Memory AM7203A-50RC

Description
AM7203A - FIFO, 2KX9, 50ns, Asynchronous, CMOS, PDIP28
Request a Quote Datasheet
Description
AM7203A - FIFO, 2KX9, 50ns, Asynchronous, CMOS, PDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AM7203A-50RC - Rochester Electronics
Newburyport, MA, United States
AM7203A - FIFO, 2KX9, 50ns, Asynchronous, CMOS, PDIP28

AM7203A - FIFO, 2KX9, 50ns, Asynchronous, CMOS, PDIP28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1199749-AM7203A-50RC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1199749-AM7203A-50RC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1199749-AM7203A-50RC
Win Source Part Number: 1199749-AM7203A-50RC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Data Rate: 15.3MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 50ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): AM7203A50RC; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Advanced Micro Devices Other Names: 2156-AM7203A-50RC,AM DREIAM7203A-50RC RoHS Status: RoHS non-compliant

Win Source Part Number: 1199749-AM7203A-50RC
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Package: Bulk
Standard Package: 1
Data Rate: 15.3MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 50ns
Current - Supply (Max): 60mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): AM7203A50RC;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Advanced Micro Devices
Other Names: 2156-AM7203A-50RC,AMDREIAM7203A-50RC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - AM7203A-50RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
AM7203A-50RC
Integrated Circuits (ICs) - Logic - FIFOs Memory AM7203A-50RC
FIFO, 2KX9, 50NS, ASYNCHRONOUS

FIFO, 2KX9, 50NS, ASYNCHRONOUS

Supplier's Site
FIFOs Memory - AM7203A-50RC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
AM7203A-50RC
FIFOs Memory AM7203A-50RC
Asynchronous FIFO 18K (2K x 9) Uni-Directional 15.3MHz 50ns 28-PDIP

Asynchronous FIFO 18K (2K x 9) Uni-Directional 15.3MHz 50ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AM7203A-50RC 1199749-AM7203A-50RC AM7203A-50RC AM7203A-50RC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Logic Family CMOS
Package Type DIP; PDIP28 DIP DIP; 28-DIP (0.300\", 7.62mm)
Data Rate 15 MHz 15 MHz
Access Time 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers