Advanced Micro Devices, Inc. Logic - Logic - FIFOs Memory - AM7203A-50JC AM7203A-50JC

Description
Manufacturer: Amd Win Source Part Number: 177690-AM7203A-50JC Family Name: AM7202A Alternative Parts (Cross-Reference): AM7203A-35JC; AM7203A-15JC; AM7203A-25JC; Introduction Date: June 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 177690-AM7203A-50JC Family Name: AM7202A Alternative Parts (Cross-Reference): AM7203A-35JC; AM7203A-15JC; AM7203A-25JC; Introduction Date: June 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7203A-50JC - 177690-AM7203A-50JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7203A-50JC
177690-AM7203A-50JC
Logic - Logic - FIFOs Memory - AM7203A-50JC 177690-AM7203A-50JC
Manufacturer: Amd Win Source Part Number: 177690-AM7203A-50JC Family Name: AM7202A Alternative Parts (Cross-Reference): AM7203A-35JC; AM7203A-15JC; AM7203A-25JC; Introduction Date: June 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177690-AM7203A-50JC
Family Name: AM7202A
Alternative Parts (Cross-Reference): AM7203A-35JC; AM7203A-15JC; AM7203A-25JC;
Introduction Date: June 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
FIFOs Memory - AM7203A-50JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
AM7203A-50JC
FIFOs Memory AM7203A-50JC
Asynchronous FIFO 18K (2K x 9) Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 15.3MHz 50ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - AM7203A-50JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
AM7203A-50JC
Integrated Circuits (ICs) - Logic - FIFOs Memory AM7203A-50JC
FIFO, 2KX9, 50NS, ASYNCHRONOUS

FIFO, 2KX9, 50NS, ASYNCHRONOUS

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 177690-AM7203A-50JC AM7203A-50JC AM7203A-50JC
Product Name Logic - Logic - FIFOs Memory - AM7203A-50JC FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns 50 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CY7C425-20JC - 867772-CY7C425-20JC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers