Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP
IC FIFO ASYNC 2KX9 15NS 28DIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | AM7203A-15RC | AM7203A-15RC |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits |