Advanced Micro Devices, Inc. Logic - Logic - FIFOs Memory - AM7201-35JC AM7201-35JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1144155-AM7201-35JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1144155-AM7201-35JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7201-35JC - 1144155-AM7201-35JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7201-35JC
1144155-AM7201-35JC
Logic - Logic - FIFOs Memory - AM7201-35JC 1144155-AM7201-35JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1144155-AM7201-35JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1144155-AM7201-35JC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
FIFOs Memory - AM7201-35JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
AM7201-35JC
FIFOs Memory AM7201-35JC
Asynchronous FIFO 512 x 9 Uni-Directional 22.2MHz 35ns 32-PLCC (13.97x11.43)

Asynchronous FIFO 512 x 9 Uni-Directional 22.2MHz 35ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1144155-AM7201-35JC AM7201-35JC
Product Name Logic - Logic - FIFOs Memory - AM7201-35JC FIFOs Memory
Memory Category FIFO
Data Rate 22 MHz
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - A2C00057906 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers