Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AM6148DC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1316536-AM6148DC Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Supplier Device Package: 24-CDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-CDIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: AMDAMDAM6148DC,2156- AM6148DC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1316536-AM6148DC Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Supplier Device Package: 24-CDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-CDIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: AMDAMDAM6148DC,2156- AM6148DC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1316536-AM6148DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1316536-AM6148DC
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1316536-AM6148DC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1316536-AM6148DC Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Supplier Device Package: 24-CDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-CDIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: AMDAMDAM6148DC,2156- AM6148DC RoHS Status: RoHS non-compliant

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1316536-AM6148DC
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 4.75V ~ 5.25V
Supplier Device Package: 24-CDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-CDIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: AMDAMDAM6148DC,2156-AM6148DC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - AM6148DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AM6148DC
Analog to Digital Converters (ADC) AM6148DC
8 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP

8 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AM6148DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AM6148DC
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AM6148DC
SAR ADC, 8-BIT, PARALLEL

SAR ADC, 8-BIT, PARALLEL

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1316536-AM6148DC AM6148DC AM6148DC
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; 24-CDIP (0.600", 15.24mm) DIP; 24-CDIP (0.600\", 15.24mm) DIP; 24-CDIP (0.600\", 15.24mm)
Packing Method Bulk; Bulk Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details