Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017834-AM486DX2-66V
Frequency: 66 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 168
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AM486DX2-66V16BGIAM4
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017834-AM486DX2-66V16BGI |
| Product Name | OEM Parts - OEM Parts (A - B) - AM486DX2-66V16BGI |