Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM486DX2-66V16BGC AM486DX2-66V16BGC

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015119-AM486DX2-66V 16BGC Frequency: 66 MHz Operating Supply Voltage: 3.3 V Number of Pins: 168 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015119-AM486DX2-66V 16BGC Frequency: 66 MHz Operating Supply Voltage: 3.3 V Number of Pins: 168 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM486DX2-66V16BGC - 1015119-AM486DX2-66V16BGC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM486DX2-66V16BGC
1015119-AM486DX2-66V16BGC
OEM Parts - OEM Parts (A - B) - AM486DX2-66V16BGC 1015119-AM486DX2-66V16BGC
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015119-AM486DX2-66V 16BGC Frequency: 66 MHz Operating Supply Voltage: 3.3 V Number of Pins: 168 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015119-AM486DX2-66V16BGC
Frequency: 66 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 168
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1015119-AM486DX2-66V16BGC
Product Name OEM Parts - OEM Parts (A - B) - AM486DX2-66V16BGC
Unlock Full Specs
to access all available technical data