Advanced Micro Devices, Inc. Memory - Flash - AM29LV800DB-70EF AM29LV800DB-70EF

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972521-AM29LV800DB-7 0EF Memory Size: 1 MB Categories: Flash Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972521-AM29LV800DB-7 0EF Memory Size: 1 MB Categories: Flash Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29LV800DB-70EF - 972521-AM29LV800DB-70EF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29LV800DB-70EF
972521-AM29LV800DB-70EF
Memory - Flash - AM29LV800DB-70EF 972521-AM29LV800DB-70EF
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972521-AM29LV800DB-7 0EF Memory Size: 1 MB Categories: Flash Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972521-AM29LV800DB-70EF
Memory Size: 1 MB
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage

Buy Now
3V Memory IC and Storage Component - 774-AM29LV800DB-70EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-AM29LV800DB-70EF
3V Memory IC and Storage Component 774-AM29LV800DB-70EF
Flash Memory IC; Memory Size: 8Mbit; Package/Case: 48-TSOP; Supply Voltage Max: 3V; Leaded Process Compatible: Yes; ... Product overview: AM29LV800DB-70EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800DB-70EF can be used for catalog matching and distributor lookup.

Flash Memory IC; Memory Size: 8Mbit; Package/Case: 48-TSOP; Supply Voltage Max: 3V; Leaded Process Compatible: Yes; ... Product overview: AM29LV800DB-70EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800DB-70EF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 972521-AM29LV800DB-70EF 774-AM29LV800DB-70EF
Product Name Memory - Flash - AM29LV800DB-70EF 3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details