Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29LV800BT-90EC/T

Description
Manufacturer: Amd Win Source Part Number: 177447-AM29LV800BT-9 0EC/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): Am29LV800BT-90EC; Am29LV800BT-120EC; Am29LV800BT-70EC; Am29LV800BT-120ED; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177447-AM29LV800BT-9 0EC/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): Am29LV800BT-90EC; Am29LV800BT-120EC; Am29LV800BT-70EC; Am29LV800BT-120ED; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177447-AM29LV800BT-90EC/T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177447-AM29LV800BT-90EC/T
Integrated Circuits(ICs) 177447-AM29LV800BT-90EC/T
Manufacturer: Amd Win Source Part Number: 177447-AM29LV800BT-9 0EC/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): Am29LV800BT-90EC; Am29LV800BT-120EC; Am29LV800BT-70EC; Am29LV800BT-120ED; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177447-AM29LV800BT-90EC/T
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29LV800B
Alternative Parts (Cross-Reference): Am29LV800BT-90EC; Am29LV800BT-120EC; Am29LV800BT-70EC; Am29LV800BT-120ED;
Introduction Date: March 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
3V 3.3V Memory IC and Storage Component - 774-AM29LV800BT-90EC/T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29LV800BT-90EC/T
3V 3.3V Memory IC and Storage Component 774-AM29LV800BT-90EC/T
NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 90ns 48-Pin TSOP T/R Product overview: AM29LV800BT-90EC/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BT-90EC /T can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 90ns 48-Pin TSOP T/R Product overview: AM29LV800BT-90EC/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BT-90EC/T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177447-AM29LV800BT-90EC/T 774-AM29LV800BT-90EC/T
Product Name Integrated Circuits(ICs) 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory, Flash, 64Mbit, 3V, Spi, 8Wson; Memory Size Cypress Infineon Technologies - 97W3082 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 64000 kbits
View Details
Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers