Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29LV800BB-120WBC

Description
Manufacturer: Amd Win Source Part Number: 177428-AM29LV800BB-1 20WBC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): M29W800DB70ZE6E; M29W800DB45ZE6E; M29W800DT70ZE6T; M29W800DB70ZE6; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177428-AM29LV800BB-1 20WBC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): M29W800DB70ZE6E; M29W800DB45ZE6E; M29W800DT70ZE6T; M29W800DB70ZE6; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177428-AM29LV800BB-120WBC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177428-AM29LV800BB-120WBC
Integrated Circuits(ICs) 177428-AM29LV800BB-120WBC
Manufacturer: Amd Win Source Part Number: 177428-AM29LV800BB-1 20WBC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): M29W800DB70ZE6E; M29W800DB45ZE6E; M29W800DT70ZE6T; M29W800DB70ZE6; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177428-AM29LV800BB-120WBC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29LV800B
Alternative Parts (Cross-Reference): M29W800DB70ZE6E; M29W800DB45ZE6E; M29W800DT70ZE6T; M29W800DB70ZE6;
Introduction Date: March 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AM29LV800BB-120WBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29LV800BB-120WBC
Memory IC and Storage Component 774-AM29LV800BB-120WBC
Flash, 512KX16, 120ns, PBGA48, 6 X 9 MM, 0.80 MM PITCH, FBGA-48 Product overview: AM29LV800BB-120WBC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BB-120W BC can be used for catalog matching and distributor lookup.

Flash, 512KX16, 120ns, PBGA48, 6 X 9 MM, 0.80 MM PITCH, FBGA-48 Product overview: AM29LV800BB-120WBC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BB-120WBC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177428-AM29LV800BB-120WBC 774-AM29LV800BB-120WBC
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Access Time 120 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFN040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
2 suppliers
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details