Advanced Micro Devices, Inc. 3V 3.3V Memory IC and Storage Component AM29LV800BB-120ECT

Description
NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 120ns 48-Pin TSOP T/R Product overview: AM29LV800BB-120ECT from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BB-120E CT can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 120ns 48-Pin TSOP T/R Product overview: AM29LV800BB-120ECT from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BB-120E CT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AM29LV800BB-120ECT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29LV800BB-120ECT
3V 3.3V Memory IC and Storage Component 774-AM29LV800BB-120ECT
NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 120ns 48-Pin TSOP T/R Product overview: AM29LV800BB-120ECT from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BB-120E CT can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 120ns 48-Pin TSOP T/R Product overview: AM29LV800BB-120ECT from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV800BB-120ECT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177426-AM29LV800BB-120ECT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177426-AM29LV800BB-120ECT
Integrated Circuits(ICs) 177426-AM29LV800BB-120ECT
Manufacturer: Amd Win Source Part Number: 177426-AM29LV800BB-1 20ECT Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV800B Alternative Parts (Cross-Reference): Am29LV800BB-120WBD; Am29LV800BB-120EC; Am29LV800BB-120ED; Am29LV800BB-70EC\T; Introduction Date: March 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177426-AM29LV800BB-120ECT
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29LV800B
Alternative Parts (Cross-Reference): Am29LV800BB-120WBD; Am29LV800BB-120EC; Am29LV800BB-120ED; Am29LV800BB-70EC\T;
Introduction Date: March 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV800BB-120ECT 177426-AM29LV800BB-120ECT
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details