Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29LV640MT120REI AM29LV640MT120REI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026553-AM29LV640MT1 20REI Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV640MT120REIAM2 9LV640MT-120REI; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 20 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026553-AM29LV640MT1 20REI Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV640MT120REIAM2 9LV640MT-120REI; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29LV640MT120REI - 1026553-AM29LV640MT120REI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29LV640MT120REI
1026553-AM29LV640MT120REI
OEM Parts - OEM Parts (A - B) - AM29LV640MT120REI 1026553-AM29LV640MT120REI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026553-AM29LV640MT1 20REI Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV640MT120REIAM2 9LV640MT-120REI; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 20 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026553-AM29LV640MT120REI
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: Parallel
Access Time: 120 ns
Density: 64 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29LV640MT120REIAM29LV640MT-120REI;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1026553-AM29LV640MT120REI
Product Name OEM Parts - OEM Parts (A - B) - AM29LV640MT120REI
Unlock Full Specs
to access all available technical data