Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29LV400BB-70SC

Description
Manufacturer: Amd Win Source Part Number: 177403-AM29LV400BB-7 0SC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): AM29LV400BB-70SC/T; Am29LV400BB70SD; Am29LV400BB55RSD; Am29LV400BB55RSC; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177403-AM29LV400BB-7 0SC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): AM29LV400BB-70SC/T; Am29LV400BB70SD; Am29LV400BB55RSD; Am29LV400BB55RSC; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177403-AM29LV400BB-70SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177403-AM29LV400BB-70SC
Integrated Circuits(ICs) 177403-AM29LV400BB-70SC
Manufacturer: Amd Win Source Part Number: 177403-AM29LV400BB-7 0SC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): AM29LV400BB-70SC/T; Am29LV400BB70SD; Am29LV400BB55RSD; Am29LV400BB55RSC; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177403-AM29LV400BB-70SC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29LV400B
Alternative Parts (Cross-Reference): AM29LV400BB-70SC/T; Am29LV400BB70SD; Am29LV400BB55RSD; Am29LV400BB55RSC;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
3V 3.3V SOIC Memory IC and Storage Component - 774-AM29LV400BB-70SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V SOIC Memory IC and Storage Component
774-AM29LV400BB-70SC
3V 3.3V SOIC Memory IC and Storage Component 774-AM29LV400BB-70SC
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 70ns 44-Pin SOIC Product overview: AM29LV400BB-70SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-70SC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 70ns 44-Pin SOIC Product overview: AM29LV400BB-70SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-70SC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177403-AM29LV400BB-70SC 774-AM29LV400BB-70SC
Product Name Integrated Circuits(ICs) 3V 3.3V SOIC Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 16-3745-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers