Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29LV400BB-70EF AM29LV400BB-70EF

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044687-AM29LV400BB- 70EF Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV400BB-70EFAM29 LV400BB70EF; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044687-AM29LV400BB- 70EF Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV400BB-70EFAM29 LV400BB70EF; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29LV400BB-70EF - 1044687-AM29LV400BB-70EF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29LV400BB-70EF
1044687-AM29LV400BB-70EF
OEM Parts - OEM Parts (A - B) - AM29LV400BB-70EF 1044687-AM29LV400BB-70EF
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044687-AM29LV400BB- 70EF Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV400BB-70EFAM29 LV400BB70EF; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044687-AM29LV400BB-70EF
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29LV400BB-70EFAM29LV400BB70EF;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044687-AM29LV400BB-70EF
Product Name OEM Parts - OEM Parts (A - B) - AM29LV400BB-70EF
Unlock Full Specs
to access all available technical data