Advanced Micro Devices, Inc. 3V Memory IC and Storage Component AM29LV400BB-120WAI

Description
512KX8 FLASH 3V PROM, 120ns, PBGA48, 6 X 8 MM, 0.80 MM PITCH, FBGA-48 Product overview: AM29LV400BB-120WAI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-120W AI can be used for catalog matching and distributor lookup.
Request a Quote
Description
512KX8 FLASH 3V PROM, 120ns, PBGA48, 6 X 8 MM, 0.80 MM PITCH, FBGA-48 Product overview: AM29LV400BB-120WAI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-120W AI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V Memory IC and Storage Component - 774-AM29LV400BB-120WAI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-AM29LV400BB-120WAI
3V Memory IC and Storage Component 774-AM29LV400BB-120WAI
512KX8 FLASH 3V PROM, 120ns, PBGA48, 6 X 8 MM, 0.80 MM PITCH, FBGA-48 Product overview: AM29LV400BB-120WAI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-120W AI can be used for catalog matching and distributor lookup.

512KX8 FLASH 3V PROM, 120ns, PBGA48, 6 X 8 MM, 0.80 MM PITCH, FBGA-48 Product overview: AM29LV400BB-120WAI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-120WAI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177401-AM29LV400BB-120WAI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177401-AM29LV400BB-120WAI
Integrated Circuits(ICs) 177401-AM29LV400BB-120WAI
Manufacturer: Amd Win Source Part Number: 177401-AM29LV400BB-1 20WAI Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): Am29LV400BB120FI; Am29LV400BB-120WAIT; Am29LV400BB120WAF; AM29LV400BB-90WAFT; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177401-AM29LV400BB-120WAI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29LV400B
Alternative Parts (Cross-Reference): Am29LV400BB120FI; Am29LV400BB-120WAIT; Am29LV400BB120WAF; AM29LV400BB-90WAFT;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV400BB-120WAI 177401-AM29LV400BB-120WAI
Product Name 3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; PROM Flash
Access Time 120 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details