Advanced Micro Devices, Inc. 3.3V Memory IC and Storage Component AM29LV320MH-101REI

Description
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 100ns 56-Pin TSOP Product overview: AM29LV320MH-101REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MH-101R EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 100ns 56-Pin TSOP Product overview: AM29LV320MH-101REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MH-101R EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AM29LV320MH-101REI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AM29LV320MH-101REI
3.3V Memory IC and Storage Component 774-AM29LV320MH-101REI
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 100ns 56-Pin TSOP Product overview: AM29LV320MH-101REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MH-101R EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 100ns 56-Pin TSOP Product overview: AM29LV320MH-101REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MH-101REI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177398-AM29LV320MH-101REI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177398-AM29LV320MH-101REI
Integrated Circuits(ICs) 177398-AM29LV320MH-101REI
Manufacturer: Amd Win Source Part Number: 177398-AM29LV320MH-1 01REI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV320MB Alternative Parts (Cross-Reference): Am29LV320MH101REF; Am29LV320MH112REI; Am29LV320ML120REI; Am29LV320ML112REI; Introduction Date: December 22, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177398-AM29LV320MH-101REI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29LV320MB
Alternative Parts (Cross-Reference): Am29LV320MH101REF; Am29LV320MH112REI; Am29LV320ML120REI; Am29LV320ML112REI;
Introduction Date: December 22, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV320MH-101REI 177398-AM29LV320MH-101REI
Product Name 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details