Advanced Micro Devices, Inc. 3.3V Memory IC and Storage Component AM29LV320MB-95REC

Description
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 95ns 48-Pin TSOP Product overview: AM29LV320MB-95REC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MB-95RE C can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 95ns 48-Pin TSOP Product overview: AM29LV320MB-95REC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MB-95RE C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AM29LV320MB-95REC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AM29LV320MB-95REC
3.3V Memory IC and Storage Component 774-AM29LV320MB-95REC
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 95ns 48-Pin TSOP Product overview: AM29LV320MB-95REC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MB-95RE C can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 95ns 48-Pin TSOP Product overview: AM29LV320MB-95REC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV320MB-95REC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177397-AM29LV320MB-95REC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177397-AM29LV320MB-95REC
Integrated Circuits(ICs) 177397-AM29LV320MB-95REC
Manufacturer: Amd Win Source Part Number: 177397-AM29LV320MB-9 5REC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29LV320MB Alternative Parts (Cross-Reference): Am29LV320MB95REI; K8D3216UBC-PI07000; JR28F032M29EWBB; JR28F032M29EWTA; Introduction Date: December 22, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177397-AM29LV320MB-95REC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29LV320MB
Alternative Parts (Cross-Reference): Am29LV320MB95REI; K8D3216UBC-PI07000; JR28F032M29EWBB; JR28F032M29EWTA;
Introduction Date: December 22, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV320MB-95REC 177397-AM29LV320MB-95REC
Product Name 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details