Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29LV320DT90WMI AM29LV320DT90WMI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983513-AM29LV320DT90 WMI Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 16 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983513-AM29LV320DT90 WMI Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 16 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29LV320DT90WMI - 983513-AM29LV320DT90WMI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29LV320DT90WMI
983513-AM29LV320DT90WMI
OEM Parts - OEM Parts (A - B) - AM29LV320DT90WMI 983513-AM29LV320DT90WMI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983513-AM29LV320DT90 WMI Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 16 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983513-AM29LV320DT90WMI
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 16 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 983513-AM29LV320DT90WMI
Product Name OEM Parts - OEM Parts (A - B) - AM29LV320DT90WMI
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Wedge -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Cyanolube - CYL - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details