Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29LV160DB-90WCC AM29LV160DB-90WCC

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044670-AM29LV160DB- 90WCC Mounting: SMD (SMT) Load Capacitance: 30 pF Categories: OEM Parts(A-B) Case / Package: FBGA Alternative Parts (Cross-Reference): AM29LV160DB-90WCCAM2 9LV160DB90WCC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044670-AM29LV160DB- 90WCC Mounting: SMD (SMT) Load Capacitance: 30 pF Categories: OEM Parts(A-B) Case / Package: FBGA Alternative Parts (Cross-Reference): AM29LV160DB-90WCCAM2 9LV160DB90WCC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29LV160DB-90WCC - 1044670-AM29LV160DB-90WCC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29LV160DB-90WCC
1044670-AM29LV160DB-90WCC
OEM Parts - OEM Parts (A - B) - AM29LV160DB-90WCC 1044670-AM29LV160DB-90WCC
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044670-AM29LV160DB- 90WCC Mounting: SMD (SMT) Load Capacitance: 30 pF Categories: OEM Parts(A-B) Case / Package: FBGA Alternative Parts (Cross-Reference): AM29LV160DB-90WCCAM2 9LV160DB90WCC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044670-AM29LV160DB-90WCC
Mounting: SMD (SMT)
Load Capacitance: 30 pF
Categories: OEM Parts(A-B)
Case / Package: FBGA
Alternative Parts (Cross-Reference): AM29LV160DB-90WCCAM29LV160DB90WCC;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044670-AM29LV160DB-90WCC
Product Name OEM Parts - OEM Parts (A - B) - AM29LV160DB-90WCC
Unlock Full Specs
to access all available technical data