Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Memory - Memory AM29LV160DB-70EC

Description
FLASH NOR 16MB 3V TSOP (Btm Bt-B
Description
FLASH NOR 16MB 3V TSOP (Btm Bt-B

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AM29LV160DB-70EC
Integrated Circuits (ICs) - Memory - Memory AM29LV160DB-70EC
FLASH NOR 16MB 3V TSOP (Btm Bt-B

FLASH NOR 16MB 3V TSOP (Btm Bt-B

Supplier's Site
FLASH NOR 16MB 3V TSOP (Btm Bt-B

FLASH NOR 16MB 3V TSOP (Btm Bt-B

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips
Product Number AM29LV160DB-70EC AM29LV160DB-70EC
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH - NOR
Cycle Time 70 ns
Density 16000 kbits 16000 kbits
Supply Voltage Surface Mount 3V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details