Advanced Micro Devices, Inc. Hard To Find - AM29LV128MH123REF AM29LV128MH123REF

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143922-AM29LV128MH1 23REF Family Name: Am29LV128M Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29W128FH60N6E; M29W128FL70N6F; M29W128FL70N6; M29W128FH60N6F; Introduction Date: October 03, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143922-AM29LV128MH1 23REF Family Name: Am29LV128M Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29W128FH60N6E; M29W128FL70N6F; M29W128FL70N6; M29W128FH60N6F; Introduction Date: October 03, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29LV128MH123REF - 1143922-AM29LV128MH123REF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29LV128MH123REF
1143922-AM29LV128MH123REF
Hard To Find - AM29LV128MH123REF 1143922-AM29LV128MH123REF
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143922-AM29LV128MH1 23REF Family Name: Am29LV128M Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29W128FH60N6E; M29W128FL70N6F; M29W128FL70N6; M29W128FH60N6F; Introduction Date: October 03, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143922-AM29LV128MH123REF
Family Name: Am29LV128M
Manufacturer Homepage: www.amd.com
Alternative Parts (Cross-Reference): M29W128FH60N6E; M29W128FL70N6F; M29W128FL70N6; M29W128FH60N6F;
Introduction Date: October 03, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143922-AM29LV128MH123REF
Product Name Hard To Find - AM29LV128MH123REF
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 4347194 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL127SABBHIC00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details