Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29LV040B-60RED AM29LV040B-60RED

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044660-AM29LV040B-6 0RED Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV040B-60REDAM29 LV040B60RED; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 12 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044660-AM29LV040B-6 0RED Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV040B-60REDAM29 LV040B60RED; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 12 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29LV040B-60RED - 1044660-AM29LV040B-60RED - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29LV040B-60RED
1044660-AM29LV040B-60RED
OEM Parts - OEM Parts (A - B) - AM29LV040B-60RED 1044660-AM29LV040B-60RED
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044660-AM29LV040B-6 0RED Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29LV040B-60REDAM29 LV040B60RED; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 12 mA Address Bus Width: 19 b

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044660-AM29LV040B-60RED
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: Parallel
Access Time: 60 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29LV040B-60REDAM29LV040B60RED;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 12 mA
Address Bus Width: 19 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044660-AM29LV040B-60RED
Product Name OEM Parts - OEM Parts (A - B) - AM29LV040B-60RED
Unlock Full Specs
to access all available technical data