Advanced Micro Devices, Inc. Hard To Find - AM29LV010B-55JF AM29LV010B-55JF

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143883-AM29LV010B-5 5JF Manufacturer Homepage: www.amd.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143883-AM29LV010B-5 5JF Manufacturer Homepage: www.amd.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29LV010B-55JF - 1143883-AM29LV010B-55JF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29LV010B-55JF
1143883-AM29LV010B-55JF
Hard To Find - AM29LV010B-55JF 1143883-AM29LV010B-55JF
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143883-AM29LV010B-5 5JF Manufacturer Homepage: www.amd.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143883-AM29LV010B-55JF
Manufacturer Homepage: www.amd.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143883-AM29LV010B-55JF
Product Name Hard To Find - AM29LV010B-55JF
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHB030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details