Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196777-AM29F800BB-9
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 8 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F800BB 90EI; AM29F800BB90EI;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196777-AM29F800BB-90EI |
| Product Name | Custom Parts - Custom Parts (0 - A) - AM29F800BB-90EI |