Advanced Micro Devices, Inc. Memory IC and Storage Component AM29F800BB-90EC

Description
Flash, 512KX16, 90ns, PDSO48, MO-142DD, TSOP-48 Product overview: AM29F800BB-90EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F800BB-90EC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 512KX16, 90ns, PDSO48, MO-142DD, TSOP-48 Product overview: AM29F800BB-90EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F800BB-90EC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AM29F800BB-90EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F800BB-90EC
Memory IC and Storage Component 774-AM29F800BB-90EC
Flash, 512KX16, 90ns, PDSO48, MO-142DD, TSOP-48 Product overview: AM29F800BB-90EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F800BB-90EC can be used for catalog matching and distributor lookup.

Flash, 512KX16, 90ns, PDSO48, MO-142DD, TSOP-48 Product overview: AM29F800BB-90EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F800BB-90EC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177273-AM29F800BB-90EC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177273-AM29F800BB-90EC
Integrated Circuits(ICs) 177273-AM29F800BB-90EC
Manufacturer: Amd Win Source Part Number: 177273-AM29F800BB-90 EC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F800B Alternative Parts (Cross-Reference): Am29F800BB-90WBD; Am29F800BB-90EC\T; AM29F800BB-90ED\T; Am29F800BB-90ED; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177273-AM29F800BB-90EC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F800B
Alternative Parts (Cross-Reference): Am29F800BB-90WBD; Am29F800BB-90EC\T; AM29F800BB-90ED\T; Am29F800BB-90ED;
Introduction Date: August 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F800BB-90EC 177273-AM29F800BB-90EC
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Access Time 90 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL01GP12TFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - CAT28F001N-12BT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details